The CTS100LVEL33DG is an integrated LVPECL divide-by-4 divider designed for high-speed applications, featuring a toggle frequency exceeding 5.0 GHz and a propagation delay of 470 ps. It operates with a power supply range of 3.0V to 5.5V and includes internal input pull-down resistors. The device is available in RoHS compliant, Pb-free packages, specifically in SOIC8 format. This divider includes an asynchronous reset pin that is asserted on the rising edge, allowing for synchronization of multiple units within a system. The CTS100LVEL33 serves as a direct replacement for the On Semiconductor MC100EL/LVEL33. It provides a V_{BB} output for single-ended use or as a DC bias reference for AC coupling, although the V_{BB} pin should be bypassed to ground with a 0.01µF capacitor when used. The device has a wide operating temperature range from -40°C to +85°C and is rated for a maximum output current of 50 mA. It is important to note that this product is not recommended for new designs, which may influence purchasing decisions for engineers considering long-term project viability.
Counter IC Divide-by-4 1 Element 1 Bit Positive Edge 8-SOIC
IC CLK DIVIDER 4 LVPECL
IC DIVIDER BY 4 1-BIT 8SOIC
Counter IC Divide-by-4 1 Element 1 Bit Positive Edge 8-SOIC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Dividers | Logic Dividers | Logic Dividers | Logic Dividers |
| Product Number | CTX1316TR-ND | CTS100LVEL33DG | CTS100LVEL33DG | CTS100LVEL33DG |
| Product Name | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Division Ratio | 4 |