Tusonix, Inc. Ceramic Filters - CER0789A CER0789A

Description
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Win Source Part Number: 915276-CER0789A Features: Band Pass Ceramic Filter 66 MHz - Monoblock, 2 PC Pad Package: Reel - TR Package: Monoblock, 2 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.9960
Request a Quote Datasheet
Description
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Win Source Part Number: 915276-CER0789A Features: Band Pass Ceramic Filter 66 MHz - Monoblock, 2 PC Pad Package: Reel - TR Package: Monoblock, 2 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.9960
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - CER0789A - CER0789A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Filters - CER0789A
CER0789A
Ceramic Filters - CER0789A CER0789A
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Win Source Part Number: 915276-CER0789A Features: Band Pass Ceramic Filter 66 MHz - Monoblock, 2 PC Pad Package: Reel - TR Package: Monoblock, 2 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.9960

Manufacturer: Tusonix a Subsidiary of CTS Electronic Components
Win Source Part Number: 915276-CER0789A
Features: Band Pass Ceramic Filter 66 MHz - Monoblock, 2 PC Pad
Package: Reel - TR
Package: Monoblock, 2 PC Pad
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8543.70.9960

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number CER0789A
Product Name Ceramic Filters - CER0789A
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-108DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
RF Filters - 1761-N012ME9S-ND - DigiKey
Specs
Filter Technology Passive Filter
Fc 1227 MHz
Bandwidth 500000 kHz
View Details
Low Pass Filter - 5o2733250 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 5000 MHz
View Details