CTS Corporation Ceramic Filters - CER0486B CER0486B

Description
Win Source Part Number: 1029070-CER0486B Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote
Description
Win Source Part Number: 1029070-CER0486B Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ceramic Filters - CER0486B
CER0486B
Ceramic Filters - CER0486B CER0486B
Win Source Part Number: 1029070-CER0486B Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Win Source Part Number: 1029070-CER0486B
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number CER0486B
Product Name Ceramic Filters - CER0486B
Unlock Full Specs
to access all available technical data

Similar Products

1 to 4GHz – High Pass Filter - UIYHPF7043A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 800 MHz
View Details
Band Pass Filter - 5o2686480 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -20 to 60 C (-4 to 140 F)
Fc 3400 to 3700 MHz
View Details
RF Filters - 2312-885136CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2436 MHz
View Details
5575 MHz WiFi Cavity Filter - AB5575B1047 - Anatech Electronics, Inc.
Specs
Fc 5575 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details