CTS Corporation Band Pass Filter CER0424A

Description
Surface mount, silver (Ag) coatedceramic filter. Weight: 1.0 grams typical Material: Filter is composed of aceramic block coated with Ag. Filter complies with RoHS standards.
Request a Quote Datasheet
Description
Surface mount, silver (Ag) coatedceramic filter. Weight: 1.0 grams typical Material: Filter is composed of aceramic block coated with Ag. Filter complies with RoHS standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - CER0424A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
CER0424A
Band Pass Filter CER0424A
Surface mount, silver (Ag) coatedceramic filter. Weight: 1.0 grams typical Material: Filter is composed of aceramic block coated with Ag. Filter complies with RoHS standards.

Surface mount, silver (Ag) coatedceramic filter.

Weight: 1.0 grams typical

Material: Filter is composed of aceramic block coated with Ag. Filter complies with RoHS standards.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number CER0424A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1215 MHz
Bandwidth 88000 kHz
Ripple 0.3500 dB
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 34.14 - 36.13 GHz Bandpass Filter - MFBP-00027PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 34140 to 36130 MHz
View Details
Cavity Filters: Very low insertion loss and high selectivity -  - Molex Signal Tech Industrial Ltd.
Specs
Fc 30 to 51000 MHz
View Details
RF Filters - 2312-QPQ1904SRDKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5662 MHz
View Details
High Pass Filter - 5o2832280 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 3000 to 18000 MHz
View Details