Anatech Electronics, Inc. 563.8 MHz / 915 MHz Cavity Duplexer AE563-915DB5399

Description
563.8 MHz / 915 MHz Cavity Duplexer
Request a Quote
Description
563.8 MHz / 915 MHz Cavity Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
563.8 MHz / 915 MHz Cavity Duplexer - AE563-915DB5399 - Anatech Electronics, Inc.
Garfield, NJ, United States
563.8 MHz / 915 MHz Cavity Duplexer
AE563-915DB5399
563.8 MHz / 915 MHz Cavity Duplexer AE563-915DB5399
563.8 MHz / 915 MHz Cavity Duplexer

563.8 MHz / 915 MHz Cavity Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE563-915DB5399
Product Name 563.8 MHz / 915 MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

800 - 2200 MHz / 3400 - 3600 MHz Cavity Duplexer - AD1500-3500D294 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 10 dB
View Details
SMR 800- iDEN- PCS Multiband Diplexer Assembly - AD800-900-1800TR288 - Anatech Electronics, Inc.
Specs
Device Type Diplexer; Multiplexer
Insertion Loss 2.5 dB
View Details
4400-4850 MHz / 4900-5000 MHz Cavity Diplexer - AE4625-4950DB5549-O - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Return Loss 15 dB
View Details
698-709 MHz / 728-739 MHz Single In/Out Duplexer - AD704-734C114 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 14 dB
View Details