CTS Corporation EMI / RFI Components - CER0242B CER0242B

Description
Manufacturer: CTS Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051802-CER0242B Packaging: Tape and Reel Termination: SMD/SMT Contact Plating: Silver Frequency: 1.785 GHz Composition: Ceramic Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Insertion Loss (dB): 1.8 dB
Request a Quote
Description
Manufacturer: CTS Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051802-CER0242B Packaging: Tape and Reel Termination: SMD/SMT Contact Plating: Silver Frequency: 1.785 GHz Composition: Ceramic Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Insertion Loss (dB): 1.8 dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - CER0242B - 1051802-CER0242B - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - CER0242B
1051802-CER0242B
EMI / RFI Components - CER0242B 1051802-CER0242B
Manufacturer: CTS Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051802-CER0242B Packaging: Tape and Reel Termination: SMD/SMT Contact Plating: Silver Frequency: 1.785 GHz Composition: Ceramic Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Insertion Loss (dB): 1.8 dB

Manufacturer: CTS Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051802-CER0242B
Packaging: Tape and Reel
Termination: SMD/SMT
Contact Plating: Silver
Frequency: 1.785 GHz
Composition: Ceramic
Categories: EMI / RFI Components
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Insertion Loss (dB): 1.8 dB

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1051802-CER0242B
Product Name EMI / RFI Components - CER0242B
Frequency 1.79E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-156 ZXC-156XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Universal programmable reader IC, iClass, RFID, NFC, Bluetooth, mobile credential capable custom code: LEGIC SM-6310 - SM-6310 - LEGIC Identsystems
Specs
Interface I²C; Wireless plus UArt and SPI
Memory 128000 to 512000 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details