CTS Corporation Band Pass Filter CER0220A

Description
1880 MHz PCS BPF, Surface mount, silver (Ag) coated ceramic filter. Developed for use in PCS infrastructure Applications. Weight: 2.0 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote
Description
1880 MHz PCS BPF, Surface mount, silver (Ag) coated ceramic filter. Developed for use in PCS infrastructure Applications. Weight: 2.0 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - CER0220A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
CER0220A
Band Pass Filter CER0220A
1880 MHz PCS BPF, Surface mount, silver (Ag) coated ceramic filter. Developed for use in PCS infrastructure Applications. Weight: 2.0 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

1880 MHz PCS BPF, Surface mount, silver (Ag) coated ceramic filter. Developed for use in PCS infrastructure Applications. Weight: 2.0 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number CER0220A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1880 MHz
Bandwidth 60000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 7800 - 8100 MHz, 50Ω - BFCN-7900+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 7900 dB
View Details
2 suppliers
WiFi Cavity Band Pass Filter - AB2452B1092 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2452 MHz
Bandwidth 12000 kHz
View Details
1-18GHz SMA-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0118S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 1000 to 18000 MHz
Insertion Loss 1.5 dB
View Details