CTS Corporation Duplexer CER0126A

Description
1800 MHz DCS Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in DCS infrastructure applications. Weight: 3.2 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.
Request a Quote Datasheet
Description
1800 MHz DCS Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in DCS infrastructure applications. Weight: 3.2 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer - CER0126A - Richardson RFPD
Downers Grove, IL, United States
Duplexer
CER0126A
Duplexer CER0126A
1800 MHz DCS Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in DCS infrastructure applications. Weight: 3.2 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.

1800 MHz DCS Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in DCS infrastructure applications. Weight: 3.2 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number CER0126A
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

1850-1915MHz and 1930-1950MHz N-Female Coaxial Cavity Diplexer Rated at 100 Watts (CW) - HRT-DX(1882/1962)-702N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1.5 dB
View Details
Duplexer - 5o4099760 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 2 dB
View Details
Duplexer / Diplexer 380 to 470MHz - UIYDX19383A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
DPXN-M50, Diplexer - DPXN-M50 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Connectorized; connectorized
RX (Low) 0.0 to ? MHz
View Details