CTS Corporation Duplexer CER0121A

Description
2100 MHz W-CDMA Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in W-CDMA infrastructure applications. Weight: 3.0 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.
Request a Quote Datasheet
Description
2100 MHz W-CDMA Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in W-CDMA infrastructure applications. Weight: 3.0 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer - CER0121A - Richardson RFPD
Downers Grove, IL, United States
Duplexer
CER0121A
Duplexer CER0121A
2100 MHz W-CDMA Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in W-CDMA infrastructure applications. Weight: 3.0 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.

2100 MHz W-CDMA Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in W-CDMA infrastructure applications. Weight: 3.0 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number CER0121A
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexers - NPX 500-900MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.5500 dB
RX (Low) 400 to 1000 MHz
View Details
RF Multiplexers - 3157-ZDPLX-592-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module, SMA Connectors
Return Loss 8 to 10 dB
View Details
Multiplexer - DP-06810 - Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
915 MHz / 2435 MHz Cavity Duplexer - AD915-2435D469 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 14 dB
View Details