Anatech Electronics, Inc. 915 MHz / 2435 MHz Cavity Duplexer AD915-2435D469

Description
915 MHz / 2435 MHz Cavity Duplexer
Request a Quote
Description
915 MHz / 2435 MHz Cavity Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
915 MHz / 2435 MHz Cavity Duplexer - AD915-2435D469 - Anatech Electronics, Inc.
Garfield, NJ, United States
915 MHz / 2435 MHz Cavity Duplexer
AD915-2435D469
915 MHz / 2435 MHz Cavity Duplexer AD915-2435D469
915 MHz / 2435 MHz Cavity Duplexer

915 MHz / 2435 MHz Cavity Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD915-2435D469
Product Name 915 MHz / 2435 MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

1870-1885/1950-1965 MHz Cavity Duplexer - AD1877-1957D283 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
1850-1910 MHz / 1930-1990 MHz LTE Frequency Band 2 Cavity Duplexer - AD1880-1960D237 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.2 dB
Return Loss 14 dB
View Details
5G NR Frequency Bands 12/5/4/2/30 Uplink Multiplexer - AE702-836-1732-1880-2310MP1019 - Anatech Electronics, Inc.
Specs
Device Type Multiplexer
Package Type Connectorized
Connectors SMA; SMA (F)
View Details
400 - 6000 MHz Multiplexer - AE450-900-1385-2350-5450MP1037 - Anatech Electronics, Inc.
Specs
Device Type Multiplexer
Package Type Connectorized
Connectors Type N; N-Type (F)
View Details