CTS Corporation Band Pass Filter CER0110B

Description
Surface mount, Silver (Ag) coated barium ceramic filter. Developed for use in WCDMA infrastructure applications. Weight: 0.6 grams typical Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote Datasheet
Description
Surface mount, Silver (Ag) coated barium ceramic filter. Developed for use in WCDMA infrastructure applications. Weight: 0.6 grams typical Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - CER0110B - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
CER0110B
Band Pass Filter CER0110B
Surface mount, Silver (Ag) coated barium ceramic filter. Developed for use in WCDMA infrastructure applications. Weight: 0.6 grams typical Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

Surface mount, Silver (Ag) coated barium ceramic filter. Developed for use in WCDMA infrastructure applications.

Weight: 0.6 grams typical

Material: Filter is composed of a ceramic block plated with Ag.

Filter complies with RoHS standards.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number CER0110B
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2140 MHz
Bandwidth 60000 kHz
Ripple 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

FB-1310, 13.1 GHz Bandpass Filter - FB-1310 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 13100 to ? MHz
Package Type Connectorized
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
RF Filters - 2312-QPQ1903SRDKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5250 MHz
View Details
Band Pass Filter - 5o2643140 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 105 C (-40 to 221 F)
Fc 3300 to 3900 MHz
View Details