Marki Microwave LLC FB-1655, 16.55 GHz Bandpass Filter FB-1655

Description
The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.
Request a Quote Datasheet
Description
The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FB-1655, 16.55 GHz Bandpass Filter - FB-1655 - Marki Microwave LLC
Morgan Hill, CA, United States
FB-1655, 16.55 GHz Bandpass Filter
FB-1655
FB-1655, 16.55 GHz Bandpass Filter FB-1655
The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.

The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number FB-1655
Product Name FB-1655, 16.55 GHz Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 44 - 51.1 GHz Bandpass Filter - MFBP-00103BH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 0.0 to ? MHz
View Details
Passive GaAs MMIC 13.5 - 16.4 GHz Bandpass Filter - MFBP-00120PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 13540 to 16370 MHz
View Details
Passive GaAs MMIC 6.4 GHz Lowpass Filter - MFLP-00026CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 5210 MHz
View Details
FB-2060, 20.6 GHz Bandpass Filter - FB-2060 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 20600 to ? MHz
Package Type Connectorized
View Details