CTS Corporation Oscillators CC5P5IL0622M08000T

Description
LVPECL PLL CLOCK 622.080MHZ 3.3V
Request a Quote Datasheet
Description
LVPECL PLL CLOCK 622.080MHZ 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-CC5P5IL0622M08000TDKR-ND - DigiKey
Thief River Falls, MN, United States
LVPECL PLL CLOCK 622.080MHZ 3.3V

LVPECL PLL CLOCK 622.080MHZ 3.3V

Buy Now Datasheet
Oscillators - 110-CC5P5IL0622M08000TTR-ND - DigiKey
Thief River Falls, MN, United States
LVPECL PLL CLOCK 622.080MHZ 3.3V

LVPECL PLL CLOCK 622.080MHZ 3.3V

Buy Now Datasheet
Oscillators - 110-CC5P5IL0622M08000TCT-ND - DigiKey
Thief River Falls, MN, United States
LVPECL PLL CLOCK 622.080MHZ 3.3V

LVPECL PLL CLOCK 622.080MHZ 3.3V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 110-CC5P5IL0622M08000TDKR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 8-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510ACA135M000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
Oscillators - 296-51342-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details
4 Pin Oscillator TV32 - TV32-33020S-10.000-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Oscillator Type VCXO
Package / Form Factor Surface Mount; TV32
Frequency 10 MHz
View Details