CTS Corporation Resistor Networks, Arrays 752091223JP

Description
22k Ohm ±5% 80mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 9-SRT
Request a Quote Datasheet
Description
22k Ohm ±5% 80mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 9-SRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 752091223JP-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
752091223JP-ND
Resistor Networks, Arrays 752091223JP-ND
22k Ohm ±5% 80mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 9-SRT

22k Ohm ±5% 80mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 9-SRT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 752091223JP-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 9-SRT
Resistance Range 22000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers