CTS Corporation Oscillators 637P74A6C3T

Description
74.1758MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
74.1758MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 637P74A6C3T-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
637P74A6C3T-ND
Oscillators 637P74A6C3T-ND
74.1758MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

74.1758MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 637P74A6C3T-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SIT1533AC-H5-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
SN74LS624 Voltage-controlled oscillator - SN74LS624D - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 35 MHz
View Details
3 suppliers
Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S3 - S33305T-25.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 25 MHz
Frequency Stability 50 ppm
View Details