CTS Corporation Oscillators 616L3I038M40000R

Description
XO, 38.4MHZ, 1.6X1.2MM, +3.3V, 5
Request a Quote Datasheet
Description
XO, 38.4MHZ, 1.6X1.2MM, +3.3V, 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-616L3I038M40000RTR-ND - DigiKey
Thief River Falls, MN, United States
XO, 38.4MHZ, 1.6X1.2MM, +3.3V, 5

XO, 38.4MHZ, 1.6X1.2MM, +3.3V, 5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 110-616L3I038M40000RTR-ND
Product Name Oscillators
Unlock Full Specs
to access all available technical data

Similar Products

Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details
Clock/Timing - Programmable Timers and Oscillators - LTC6930CMS8-7.37#PBF - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 7.37 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
32.768 kHz Low Power Clock Oscillator - OM-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Surface Mount Oscillators - ECS-1612MV-049-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers