CTS Corporation Oscillators - 532L25DT13M0000 532L25DT13M0000

Description
Manufacturer: CTS Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184377-532L25DT13M0 000 Packaging: Tape & Reel (TR) Termination: SMD/SMT Length: 5.0038 mm Frequency: 13 MHz Operating Supply Voltage: 3.3 V Height: 1.1938 mm Frequency Stability: 2.5 ppm Width: 3.2004 mm Categories: Oscillators Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Max Operating Temperature: 85 °C Max Supply Current: 2.5 mA
Request a Quote
Description
Manufacturer: CTS Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184377-532L25DT13M0 000 Packaging: Tape & Reel (TR) Termination: SMD/SMT Length: 5.0038 mm Frequency: 13 MHz Operating Supply Voltage: 3.3 V Height: 1.1938 mm Frequency Stability: 2.5 ppm Width: 3.2004 mm Categories: Oscillators Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Max Operating Temperature: 85 °C Max Supply Current: 2.5 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 532L25DT13M0000 - 1184377-532L25DT13M0000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 532L25DT13M0000
1184377-532L25DT13M0000
Oscillators - 532L25DT13M0000 1184377-532L25DT13M0000
Manufacturer: CTS Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184377-532L25DT13M0 000 Packaging: Tape & Reel (TR) Termination: SMD/SMT Length: 5.0038 mm Frequency: 13 MHz Operating Supply Voltage: 3.3 V Height: 1.1938 mm Frequency Stability: 2.5 ppm Width: 3.2004 mm Categories: Oscillators Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Max Operating Temperature: 85 °C Max Supply Current: 2.5 mA

Manufacturer: CTS Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1184377-532L25DT13M0000
Packaging: Tape & Reel (TR)
Termination: SMD/SMT
Length: 5.0038 mm
Frequency: 13 MHz
Operating Supply Voltage: 3.3 V
Height: 1.1938 mm
Frequency Stability: 2.5 ppm
Width: 3.2004 mm
Categories: Oscillators
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -30 °C
Max Operating Temperature: 85 °C
Max Supply Current: 2.5 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1184377-532L25DT13M0000
Product Name Oscillators - 532L25DT13M0000
Package / Form Factor Surface Mount; SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - CS00140-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Surface Mount Oscillators - ECS-1612MV-120-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers
Oscillators - 863-510ABB156M250BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-2082-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details