Tusonix, Inc. EMI/RFI Filters (LC, RC Networks) - 4701-002MLF 4701-002MLF

Description
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Win Source Part Number: 856120-4701-002MLF Series: 4700 Features: EMI Filter Order 1 Channel 10 A Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 4701002MLF, 410-1200-1, 410-1200-2, 410-1200-6, 4701-002LF
Request a Quote Datasheet
Description
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Win Source Part Number: 856120-4701-002MLF Series: 4700 Features: EMI Filter Order 1 Channel 10 A Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 4701002MLF, 410-1200-1, 410-1200-2, 410-1200-6, 4701-002LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - 4701-002MLF
4701-002MLF
EMI/RFI Filters (LC, RC Networks) - 4701-002MLF 4701-002MLF
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Win Source Part Number: 856120-4701-002MLF Series: 4700 Features: EMI Filter Order 1 Channel 10 A Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 4701002MLF, 410-1200-1, 410-1200-2, 410-1200-6, 4701-002LF

Manufacturer: Tusonix a Subsidiary of CTS Electronic Components
Win Source Part Number: 856120-4701-002MLF
Series: 4700
Features: EMI Filter Order 1 Channel 10 A
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 4701002MLF, 410-1200-1, 410-1200-2, 410-1200-6, 4701-002LF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number 4701-002MLF
Product Name EMI/RFI Filters (LC, RC Networks) - 4701-002MLF
Unlock Full Specs
to access all available technical data

Similar Products

3475-4175 MHz Cavity Band Pass Filter - AB3825B1064 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3825 MHz
Bandwidth 700000 kHz
View Details
Filter Select Plus -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
View Details
Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
Low Pass Filter - 5o2741250 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 4000 MHz
View Details