Tusonix, Inc. EMI/RFI Filters (LC, RC Networks) - 4701-001MLF 4701-001MLF

Description
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Win Source Part Number: 849281-4701-001MLF Series: 4700 Features: EMI Filter Order 1 Channel 10 A Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 410-1199-2, 410-1199-1, 4701001MLF, 410-1199-6, 4701-001LF
Request a Quote Datasheet
Description
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Win Source Part Number: 849281-4701-001MLF Series: 4700 Features: EMI Filter Order 1 Channel 10 A Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 410-1199-2, 410-1199-1, 4701001MLF, 410-1199-6, 4701-001LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - 4701-001MLF
4701-001MLF
EMI/RFI Filters (LC, RC Networks) - 4701-001MLF 4701-001MLF
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Win Source Part Number: 849281-4701-001MLF Series: 4700 Features: EMI Filter Order 1 Channel 10 A Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 410-1199-2, 410-1199-1, 4701001MLF, 410-1199-6, 4701-001LF

Manufacturer: Tusonix a Subsidiary of CTS Electronic Components
Win Source Part Number: 849281-4701-001MLF
Series: 4700
Features: EMI Filter Order 1 Channel 10 A
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 410-1199-2, 410-1199-1, 4701001MLF, 410-1199-6, 4701-001LF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number 4701-001MLF
Product Name EMI/RFI Filters (LC, RC Networks) - 4701-001MLF
Unlock Full Specs
to access all available technical data

Similar Products

5344 MHz Cavity Band Pass Filter - AB5344B883 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5344 MHz
Bandwidth 480000 kHz
View Details
Ceramic Filters: Low Insertion loss, high selectivity, and stability over temperature -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
View Details
Ceramic Filters - ECS-DCF-101 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Band Pass Filter - 5o261251250 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 300 to 500 MHz
View Details