CTS Corporation Crystals 445W35G24M57600

Description
24.576MHz ±30ppm Crystal 30pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
24.576MHz ±30ppm Crystal 30pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445W35G24M57600-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz ±30ppm Crystal 30pF 40 Ohms 2-SMD, No Lead

24.576MHz ±30ppm Crystal 30pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.5760MHZ 30PF SMD

CRYSTAL 24.5760MHZ 30PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445W35G24M57600-ND 445W35G24M57600
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 30 pF 30 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X088-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
4 Pin Crystal C3E - C3E-26.000-10-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 26 MHz
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details