CTS Corporation Crystals 445C23G24M57600

Description
24.576MHz ±20ppm Crystal 30pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
24.576MHz ±20ppm Crystal 30pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445C23G24M57600-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz ±20ppm Crystal 30pF 40 Ohms 2-SMD, No Lead

24.576MHz ±20ppm Crystal 30pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.5760MHZ 30PF SMD

CRYSTAL 24.5760MHZ 30PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445C23G24M57600-ND 445C23G24M57600
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 30 pF 30 pF
Unlock Full Specs
to access all available technical data

Similar Products

Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
2 Pin Crystal CAA - CAA-25.000-18-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Surface Mount Crystals - ECS-100-18-33-AGM-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
30 kHz Tuning Fork Crystal - CC1V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0300 to 2 MHz
View Details