CTS Corporation Crystals 445A25S14M31818

Description
14.31818MHz ±20ppm Crystal Series 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
14.31818MHz ±20ppm Crystal Series 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445A25S14M31818-ND - DigiKey
Thief River Falls, MN, United States
14.31818MHz ±20ppm Crystal Series 50 Ohms 2-SMD, No Lead

14.31818MHz ±20ppm Crystal Series 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 14.31818MHZ SERIES SMD

CRYSTAL 14.31818MHZ SERIES SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445A25S14M31818-ND 445A25S14M31818
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Low Power Clock Oscillator - OV-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Load Capacitance 15 pF
View Details
Through Hole Crystals - ECS-102.4-18-4XEN - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 10.24 MHz
View Details
3 suppliers
Crystal Units - 216294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
View Details