Aker Technology USA Corporation Crystal Units CAA-8.000-18-3050-X

Description
AKER CAA-8.000-18-3050-X Crystal
Request a Quote Datasheet
Description
AKER CAA-8.000-18-3050-X Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 6719242 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
6719242
Crystal Units 6719242
AKER CAA-8.000-18-3050-X Crystal

AKER CAA-8.000-18-3050-X Crystal

Supplier's Site
Crystal Units - 6719242P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
6719242P
Crystal Units 6719242P
AKER CAA-8.000-18-3050-X Crystal

AKER CAA-8.000-18-3050-X Crystal

Supplier's Site
Crystal Units - 1734355 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1734355
Crystal Units 1734355
AKER CAA-8.000-18-3050-X Crystal

AKER CAA-8.000-18-3050-X Crystal

Supplier's Site
Crystal, Hc49/smd, 8.000Mhz; Frequency Nom Aker - 94M6552 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Hc49/smd, 8.000Mhz; Frequency Nom Aker
94M6552
Crystal, Hc49/smd, 8.000Mhz; Frequency Nom Aker 94M6552
CRYSTAL, HC49/SMD, 8.000MHZ; Frequency Nom:8MHz; Crystal Case:SMD, 10.3mm x 3.8mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:CAA Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CRYSTAL, HC49/SMD, 8.000MHZ; Frequency Nom:8MHz; Crystal Case:SMD, 10.3mm x 3.8mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:CAA Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 6719242 6719242P 94M6552
Product Name Crystal Units Crystal Units Crystal, Hc49/smd, 8.000Mhz; Frequency Nom Aker
Package / Form Factor Hc-49-us smd HC-49 Surface Mount
Features / Standards RoHS RoHS RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC1V-T1A-2.000MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
Surface Mount Crystals - ECS-135.60-18-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
Crystal Oscillators - 7675282P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 40 MHz
View Details