Tusonix, Inc. Filter, Miniature, 1500Pf, 300V, 10A; Current Rating Tusonix 4200-000LF

Description
FILTER, MINIATURE, 1500PF, 300V, 10A; Current Rating:10A; Voltage Rating:200V; Filter Type:-; Filter Terminals:Wire Leaded; Inductance Min:-; Capacitance:1500pF; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
Datasheet
Description
FILTER, MINIATURE, 1500PF, 300V, 10A; Current Rating:10A; Voltage Rating:200V; Filter Type:-; Filter Terminals:Wire Leaded; Inductance Min:-; Capacitance:1500pF; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Miniature, 1500Pf, 300V, 10A; Current Rating Tusonix - 84R9513 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Miniature, 1500Pf, 300V, 10A; Current Rating Tusonix
84R9513
Filter, Miniature, 1500Pf, 300V, 10A; Current Rating Tusonix 84R9513
FILTER, MINIATURE, 1500PF, 300V, 10A; Current Rating:10A; Voltage Rating:200V; Filter Type:-; Filter Terminals:Wire Leaded; Inductance Min:-; Capacitance:1500pF; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

FILTER, MINIATURE, 1500PF, 300V, 10A; Current Rating:10A; Voltage Rating:200V; Filter Type:-; Filter Terminals:Wire Leaded; Inductance Min:-; Capacitance:1500pF; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 84R9513
Product Name Filter, Miniature, 1500Pf, 300V, 10A; Current Rating Tusonix
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X332K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details