CTS Corporation Crystals 416F440XXAAR

Description
44MHz ±15ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
44MHz ±15ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F440XXAAR-ND - DigiKey
Thief River Falls, MN, United States
44MHz ±15ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

44MHz ±15ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 44.0000MHZ 10PF SMD

CRYSTAL 44.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F440XXAAR-ND 416F440XXAAR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 15 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-120-20-46X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
4 Pin Crystal C7S - C7S-25.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 25 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-100PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details