CTS Corporation Crystals 416F4401XCTR

Description
44MHz ±10ppm Crystal 6pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
44MHz ±10ppm Crystal 6pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F4401XCTR-ND - DigiKey
Thief River Falls, MN, United States
44MHz ±10ppm Crystal 6pF 60 Ohms 4-SMD, No Lead

44MHz ±10ppm Crystal 6pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 44.0000MHZ 6PF SMD

CRYSTAL 44.0000MHZ 6PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F4401XCTR-ND 416F4401XCTR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 15 ppm
Load Capacitance 6 pF 6 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-10-33B-CKM-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
4 Pin Crystal C6S - C6S-12.000-20-2030-X-R-E60 - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 12 MHz
Load Capacitance 20 pF
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-12.5PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details