Aker Technology USA Corporation 4 Pin Crystal C2E C2E-16.000-16-3050-R

Description
Crystal, 2.00mm x1.60mm,16MHz,16pF.- 20-70C
Request a Quote
Description
Crystal, 2.00mm x1.60mm,16MHz,16pF.- 20-70C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

C2E series crystal unit, 2.5 x 2.0 mm surface mount with 4 pad configuration, operates at 16.000 MHz in fundamental mode with 16 pF load capacitance, ±30 ppm frequency tolerance at 25°C, ±50 ppm frequency stability over temperature, and supports operating temperatures from -20 to +70°C. It has a maximum drive level of 100 μW, equivalent series resistance of 80 ohms, and is housed in a seam-sealed ceramic-metal package. Packaging is tape and reel.

Datasheet Summary
Powered by GS/AI

C2E series crystal unit, 2.5 x 2.0 mm surface mount with 4 pad configuration, operates at 16.000 MHz in fundamental mode with 16 pF load capacitance, ±30 ppm frequency tolerance at 25°C, ±50 ppm frequency stability over temperature, and supports operating temperatures from -20 to +70°C. It has a maximum drive level of 100 μW, equivalent series resistance of 80 ohms, and is housed in a seam-sealed ceramic-metal package. Packaging is tape and reel.

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C2E - C2E-16.000-16-3050-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C2E
C2E-16.000-16-3050-R
4 Pin Crystal C2E C2E-16.000-16-3050-R
Crystal, 2.00mm x1.60mm,16MHz,16pF.- 20-70C

Crystal, 2.00mm x1.60mm,16MHz,16pF.-20-70C

Supplier's Site Datasheet

Technical Specifications

  Aker Technology USA Corporation
Product Category Crystals
Product Number C2E-16.000-16-3050-R
Product Name 4 Pin Crystal C2E
Package / Form Factor Surface Mount; C2E
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6719268 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
4 Pin Crystal C6S - C6S-24.000-18-1025-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 24 MHz
Load Capacitance 18 pF
View Details
4 Pin Crystal C3E - C3E-12.000-8-1015-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 8 pF
View Details
4 Pin Crystal C3E - C3E-16.000-12-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 12 pF
View Details