CTS Corporation Crystals 416F3201XCDR

Description
32MHz ±10ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
32MHz ±10ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F3201XCDR-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±10ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

32MHz ±10ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 32.0000MHZ 18PF SMD

CRYSTAL 32.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F3201XCDR-ND 416F3201XCDR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 15 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-3X-EN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystal Units - 6719236 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Resonator - SMCE-3225 11.0592MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 11.06 MHz
View Details