CTS Corporation Crystal Resonator 416F27022IER

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - 416F27022IER - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
416F27022IER
Crystal Resonator 416F27022IER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Resonators
Product Number 416F27022IER
Product Name Crystal Resonator
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ECS-SR-B - ECS Inc. International
ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 2 to 8 MHz
View Details
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-3225 50MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details
AMPM XO (Standard) MEMS - AMPMGFC-80.0000T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 80 MHz
Frequency Stability 25 ppm
View Details
2 suppliers