CTS Corporation Crystal Resonator 405I14D25M00000

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - 405I14D25M00000 - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
405I14D25M00000
Crystal Resonator 405I14D25M00000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Resonators
Product Number 405I14D25M00000
Product Name Crystal Resonator
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-400-8-47Q-CES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 40 MHz
View Details
5 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-2016 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
ASA XO (Standard) Crystal - ASA1-45.250MHZ-L-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 45.25 MHz
Frequency Stability 50 ppm
View Details
3 suppliers