CTS Corporation Crystals 402F16033CAR

Description
16MHz ±30ppm Crystal 10pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±30ppm Crystal 10pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 402F16033CAR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 10pF 120 Ohms 4-SMD, No Lead

16MHz ±30ppm Crystal 10pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 16.0000MHZ 10PF SMD

CRYSTAL 16.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 402F16033CAR-ND 402F16033CAR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X141-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
2 suppliers
Crystal Units - 6719375P - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
2 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-20PPM-TB-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details