CTS Corporation Oscillators - 353SB5A015R 353SB5A015R

Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 1094507-353SB5A015R Type: VCXO Height - Seated (Max): 0.055" (1.40mm) Mounting: SMD (SMT) Frequency: 1.544MHz Output: HCMOS Frequency Stability: ±25ppm Current - Supply (Max): 30mA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -10°C to 60°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Purpose: Enable/Disable Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 1094507-353SB5A015R Type: VCXO Height - Seated (Max): 0.055" (1.40mm) Mounting: SMD (SMT) Frequency: 1.544MHz Output: HCMOS Frequency Stability: ±25ppm Current - Supply (Max): 30mA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -10°C to 60°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Purpose: Enable/Disable Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 353SB5A015R - 1094507-353SB5A015R - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 353SB5A015R
1094507-353SB5A015R
Oscillators - 353SB5A015R 1094507-353SB5A015R
Manufacturer: CTS-Frequency Controls Win Source Part Number: 1094507-353SB5A015R Type: VCXO Height - Seated (Max): 0.055" (1.40mm) Mounting: SMD (SMT) Frequency: 1.544MHz Output: HCMOS Frequency Stability: ±25ppm Current - Supply (Max): 30mA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -10°C to 60°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Purpose: Enable/Disable Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 1094507-353SB5A015R
Type: VCXO
Height - Seated (Max): 0.055" (1.40mm)
Mounting: SMD (SMT)
Frequency: 1.544MHz
Output: HCMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 30mA
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -10°C to 60°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Purpose: Enable/Disable
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1094507-353SB5A015R
Product Name Oscillators - 353SB5A015R
Oscillator Type VCXO
Package / Form Factor Surface Mount
Frequency 1.54 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-1612MV-073-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
MEMS Oscillators - 1921206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor 8 SO
Features / Standards RoHS
Frequency 100 MHz
View Details
4 Pin Oscillator S7 - S73310-4.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 4 MHz
Frequency Stability 100 ppm
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details