Standard Through-hole Mounting Slide
DIP Switches
Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 766822-A6T-2104
Series: A6T
Packaging: Tube
Number of Positions: 2
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 70°C
Voltage Rating: 24VDC
Current Rating: 25mA
Height Above Board: 0.165" (4.20mm)
Length: 0.237" (6.02mm)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Raised
Washable: No
Family Name: A6T
Categories: Switches
Alternative Parts (Cross-Reference): KAE02LHGR; DTS-2B; ARF023.3K;
Introduction Date: May 20, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Dip Switch SPST 2 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
DIP SWITCH; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:A6T Series; Pitch Spacing:2.54mm RoHS Compliant: Yes
DIP Switch, A6T Series, SPST, DIP Unsealed, Through Hole, 25 mA, 24 VDC RoHS Compliant: Yes
DIP Switches / SIP Switches 2 POS RAISED ACT
| Aratas America LLC | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6T-2104 | 766822-A6T-2104 | 39-A6T-2104-ND | 91F1893 | 96K6690 | A6T-2104 |
| Product Name | A6T Slide DIP Switch | DIP Switches - A6T-2104 | DIP Switches | Dip Switch; No. Of Circuits Omron Electronic Components | Dip Switch, A6T Series, Spst, Dip Unsealed, Through Hole, 25 Ma, 24 Vdc Rohs Compliant Omron | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | Slide Actuator(s) | |||
| Switch Dimensions | 3.6 x 6.02 x 6.2 mm | |||||
| Terminal Type | Other Terminal Type | Other Terminal Type | Other Terminal Type | |||
| Other Terminal Type | DIP | Through Hole | Through Hole | |||
| Number of Positions Available | 2 |