TE Connectivity DIP Switch 1825140-1

Description
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Recessed Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Sealing Method : Sealing Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Switches : 4 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Switch Contact Plating Material Thickness (MICIN) : 10 Dimensions Product Height : 1.7 MM  [.067 INCH ] Product Length : 6.2 MM  [.244 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .1 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tube Packaging Quantity : 70 Product Type Features Actuator Style : Slide Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Recessed Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Sealing Method : Sealing Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Switches : 4 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Switch Contact Plating Material Thickness (MICIN) : 10 Dimensions Product Height : 1.7 MM  [.067 INCH ] Product Length : 6.2 MM  [.244 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .1 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tube Packaging Quantity : 70 Product Type Features Actuator Style : Slide Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 1825140-1 - TE Connectivity
Berwyn, PA, United States
DIP Switch
1825140-1
DIP Switch 1825140-1
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Recessed Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Sealing Method : Sealing Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Switches : 4 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Switch Contact Plating Material Thickness (MICIN) : 10 Dimensions Product Height : 1.7 MM  [.067 INCH ] Product Length : 6.2 MM  [.244 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .1 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tube Packaging Quantity : 70 Product Type Features Actuator Style : Slide Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]

Body Features


  • Actuator Color : White
  • Actuator Orientation : Top
  • Actuator Profile : Recessed
  • Case Color : Black
  • Case Material : Polyphenylene Sulfide (PPS)
  • Sealing Method : Sealing Tape

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Switches : 4

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold
  • Switch Contact Plating Material : Gold
  • Switch Contact Plating Material Thickness (MICIN) : 10

Dimensions


  • Product Height : 1.7 MM  [.067 INCH ]
  • Product Length : 6.2 MM  [.244 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .1
  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Low Profile : Yes

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 70

Product Type Features


  • Actuator Style : Slide Actuator
  • Actuator Type : Slide
  • DIP & SIP Switch Type : DIP
  • Sealed Device : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Buy Now Datasheet
DIP Switches - 1825140-1 - 884585-1825140-1 - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 1825140-1
884585-1825140-1
DIP Switches - 1825140-1 884585-1825140-1
Manufacturer: TE Connectivity Win Source Part Number: 884585-1825140-1 Series: MGDH Operating Temperature Range: -30°C ~ 85°C Features: Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC Package: Tube Mounting: Surface Mount Family Name: 1825140 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 70 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: Vendor Undefined HTSUS: 8536.50.9065

Manufacturer: TE Connectivity
Win Source Part Number: 884585-1825140-1
Series: MGDH
Operating Temperature Range: -30°C ~ 85°C
Features: Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Package: Tube
Mounting: Surface Mount
Family Name: 1825140
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 70
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.50.9065

Buy Now Datasheet
DIP Switches - 1825140-1-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
1825140-1-ND
DIP Switches 1825140-1-ND
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Switches - DIP Switches 1825140-1
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Dip Switch, Spst, 0.025A, 24V, 4Pos, Smd; No. Of Circuits Alcoswitch Te Connectivity - 21R5965 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, Spst, 0.025A, 24V, 4Pos, Smd; No. Of Circuits Alcoswitch Te Connectivity
21R5965
Dip Switch, Spst, 0.025A, 24V, 4Pos, Smd; No. Of Circuits Alcoswitch Te Connectivity 21R5965
DIP SWITCH, SPST, 0.025A, 24V, 4POS, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes

DIP SWITCH, SPST, 0.025A, 24V, 4POS, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1825140-1 884585-1825140-1 1825140-1-ND 1825140-1 21R5965
Product Name DIP Switch DIP Switches - 1825140-1 DIP Switches Switches - DIP Switches Dip Switch, Spst, 0.025A, 24V, 4Pos, Smd; No. Of Circuits Alcoswitch Te Connectivity
Actuator Specifications Slide Actuator(s) Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.1000 amps 0.0250 amps 0.0250 amps
Max DC Voltage Rating 50 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 450-1252-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
View Details
2 suppliers
DIP Switch - 2319847-7 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 7
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switch - 1-2396236-2 - TE Connectivity
Specs
Number of Positions Available 16
Max Current Rating 0.0200 amps
Max DC Voltage Rating 20 volts
View Details