TE Connectivity DIP Switch 1-1825008-4

Description
Configuration Features Number of Rotary Switch Positions : 10 Number of Switches : 10 Contact Features Contact Base Material : Copper Alloy Rotary Switch Contact Current Rating (AMP) : .4 Rotary Switch Contact Mating Area Plating Material : Gold Flash Solder Tail Contact Plating : Gold Flash over Nickel Electrical Characteristics Rotary Switch Voltage Rating (VAC) : 20 Rotary Switch Voltage Rating (VDC) : 20 Housing Features Centerline : 2.54 MM  [.1 INCH ] Rotary Switch Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Rotary Switch Mounting Angle : Right Angle Rotary Switch Mounting Type : Through Hole Product Type Features Actuator Style : Wheel Code Type : BCD Illuminated : No Product Type : Switch Removable Tape Seal : Without Rotary Switch Type : Rotary DIP Sealed Rotary Switch : No Switch Style : Rotary Termination Features Termination Style : Printed Circuit Board Usage Conditions Oil-Tight : No
Request a Quote
Description
Configuration Features Number of Rotary Switch Positions : 10 Number of Switches : 10 Contact Features Contact Base Material : Copper Alloy Rotary Switch Contact Current Rating (AMP) : .4 Rotary Switch Contact Mating Area Plating Material : Gold Flash Solder Tail Contact Plating : Gold Flash over Nickel Electrical Characteristics Rotary Switch Voltage Rating (VAC) : 20 Rotary Switch Voltage Rating (VDC) : 20 Housing Features Centerline : 2.54 MM  [.1 INCH ] Rotary Switch Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Rotary Switch Mounting Angle : Right Angle Rotary Switch Mounting Type : Through Hole Product Type Features Actuator Style : Wheel Code Type : BCD Illuminated : No Product Type : Switch Removable Tape Seal : Without Rotary Switch Type : Rotary DIP Sealed Rotary Switch : No Switch Style : Rotary Termination Features Termination Style : Printed Circuit Board Usage Conditions Oil-Tight : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 1-1825008-4 - TE Connectivity
Berwyn, PA, United States
DIP Switch
1-1825008-4
DIP Switch 1-1825008-4
Configuration Features Number of Rotary Switch Positions : 10 Number of Switches : 10 Contact Features Contact Base Material : Copper Alloy Rotary Switch Contact Current Rating (AMP) : .4 Rotary Switch Contact Mating Area Plating Material : Gold Flash Solder Tail Contact Plating : Gold Flash over Nickel Electrical Characteristics Rotary Switch Voltage Rating (VAC) : 20 Rotary Switch Voltage Rating (VDC) : 20 Housing Features Centerline : 2.54 MM  [.1 INCH ] Rotary Switch Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Rotary Switch Mounting Angle : Right Angle Rotary Switch Mounting Type : Through Hole Product Type Features Actuator Style : Wheel Code Type : BCD Illuminated : No Product Type : Switch Removable Tape Seal : Without Rotary Switch Type : Rotary DIP Sealed Rotary Switch : No Switch Style : Rotary Termination Features Termination Style : Printed Circuit Board Usage Conditions Oil-Tight : No

Configuration Features


  • Number of Rotary Switch Positions : 10
  • Number of Switches : 10

Contact Features


  • Contact Base Material : Copper Alloy
  • Rotary Switch Contact Current Rating (AMP) : .4
  • Rotary Switch Contact Mating Area Plating Material : Gold Flash
  • Solder Tail Contact Plating : Gold Flash over Nickel

Electrical Characteristics


  • Rotary Switch Voltage Rating (VAC) : 20
  • Rotary Switch Voltage Rating (VDC) : 20

Housing Features


  • Centerline : 2.54 MM  [.1 INCH ]
  • Rotary Switch Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Rotary Switch Mounting Angle : Right Angle
  • Rotary Switch Mounting Type : Through Hole

Product Type Features


  • Actuator Style : Wheel
  • Code Type : BCD
  • Illuminated : No
  • Product Type : Switch
  • Removable Tape Seal : Without
  • Rotary Switch Type : Rotary DIP
  • Sealed Rotary Switch : No
  • Switch Style : Rotary

Termination Features


  • Termination Style : Printed Circuit Board

Usage Conditions


  • Oil-Tight : No
Buy Now
Switches - DIP Switches 1-1825008-4
SWITCH ROTARY DIP BCD 0.40VA 20V

SWITCH ROTARY DIP BCD 0.40VA 20V

Supplier's Site
Switch DIP SP10T 10 Wheel 20VAC 20VDC 0.4VA PC Pins 2.54mm Thru-Hole - 791-1-1825008-4 - Utmel Electronic Limited
Hong Kong, China
Switch DIP SP10T 10 Wheel 20VAC 20VDC 0.4VA PC Pins 2.54mm Thru-Hole
791-1-1825008-4
Switch DIP SP10T 10 Wheel 20VAC 20VDC 0.4VA PC Pins 2.54mm Thru-Hole 791-1-1825008-4
Switch DIP SP10T 10 Wheel 20VAC 20VDC 0.4VA PC Pins 2.54mm Thru-Hole

Switch DIP SP10T 10 Wheel 20VAC 20VDC 0.4VA PC Pins 2.54mm Thru-Hole

Supplier's Site

Technical Specifications

  TE Connectivity Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 1-1825008-4 1-1825008-4 791-1-1825008-4
Product Name DIP Switch Switches - DIP Switches Switch DIP SP10T 10 Wheel 20VAC 20VDC 0.4VA PC Pins 2.54mm Thru-Hole
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
Pole and Throw Specifications Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

View Details
2 suppliers
DIP Switch - 1-5161390-2 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 12
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
3 suppliers
DIP Switch - 1-2396233-1 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
2 suppliers
DIP Switch - 1-5161390-5 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 15
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers