Aratas America LLC A6FR Piano DIP Switch A6FR-4104

Description
Box type Through-hole Mounting Piano DIP Switches Slide twin contacts mechanism ensure high reliability. Available both ON and OFF-set soldering. Both short and long actuators are available.
Request a Quote Datasheet
Description
Box type Through-hole Mounting Piano DIP Switches Slide twin contacts mechanism ensure high reliability. Available both ON and OFF-set soldering. Both short and long actuators are available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
A6FR Piano DIP Switch - A6FR-4104 - Aratas America LLC
Hoffman Estates, IL, United States
A6FR Piano DIP Switch
A6FR-4104
A6FR Piano DIP Switch A6FR-4104
Box type Through-hole Mounting Piano DIP Switches Slide twin contacts mechanism ensure high reliability. Available both ON and OFF-set soldering. Both short and long actuators are available.

Box type Through-hole Mounting Piano
DIP Switches

  • Slide twin contacts mechanism ensure high reliability.
  • Available both ON and OFF-set soldering.
  • Both short and long actuators are available.
Supplier's Site Datasheet
DIP & SIP Switches - 1748274 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIP & SIP Switches
1748274
DIP & SIP Switches 1748274
Omron A6FR-4104 DIP Switch

Omron A6FR-4104 DIP Switch

Supplier's Site
Rotary Encoded DIP Switches - 1748172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Encoded DIP Switches
1748172
Rotary Encoded DIP Switches 1748172
Omron A6FR-4104 Rotary Coded DIP Switch

Omron A6FR-4104 Rotary Coded DIP Switch

Supplier's Site
DIP Switches - Z8812-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
Z8812-ND
DIP Switches Z8812-ND
Dip Switch SPST 4 Position Through Hole, Right Angle Piano Actuator 25mA 24VDC

Dip Switch SPST 4 Position Through Hole, Right Angle Piano Actuator 25mA 24VDC

Buy Now Datasheet
Dip Switch, 4Pos, Spst, Piano Key, Th; No. Of Circuits Omron - 56AC5142 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 4Pos, Spst, Piano Key, Th; No. Of Circuits Omron
56AC5142
Dip Switch, 4Pos, Spst, Piano Key, Th; No. Of Circuits Omron 56AC5142
DIP SWITCH, 4POS, SPST, PIANO KEY, TH; No. of Circuits:4Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST-N O; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product RoHS Compliant: Yes

DIP SWITCH, 4POS, SPST, PIANO KEY, TH; No. of Circuits:4Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST-NO; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
A6FR-4104
DIP Switches / SIP Switches A6FR-4104
DIP Switches / SIP Switches 4 Pole Long Actuator (white)

DIP Switches / SIP Switches 4 Pole Long Actuator (white)

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
A6FR-4104
Switches - DIP Switches A6FR-4104
SWITCH 4POS PIANO LONG

SWITCH 4POS PIANO LONG

Supplier's Site

Technical Specifications

  Aratas America LLC RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number A6FR-4104 1748274 Z8812-ND 56AC5142 A6FR-4104 A6FR-4104
Product Name A6FR Piano DIP Switch DIP & SIP Switches DIP Switches Dip Switch, 4Pos, Spst, Piano Key, Th; No. Of Circuits Omron DIP Switches / SIP Switches Switches - DIP Switches
Actuator Specifications Side Actuated Lever(s) (Piano) Side Actuated Lever(s) (Piano) Side Actuated Lever(s) (Piano) Side Actuated Lever(s) (Piano)
Switch Dimensions 10.2 x 11.72 x 11.6 mm
Terminal Type Other Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type DIP Through Hole, Right Angle Through Hole
Number of Positions Available 4
Unlock Full Specs
to access all available technical data

Similar Products

A6K/A6KS Rotay DIP Switch - A6KS-102RF-P - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 3 x 7.2 x 7.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
A6K/A6KS Rotay DIP Switch - A6K-162RS - Aratas America LLC
Specs
Number of Positions Available 16
Switch Dimensions 6 x 7.2 x 7.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
A6SN Slide DIP Switch - A6SN-0104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 27.3 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
A6HF Slide DIP Switch - A6HF-6102 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 2.2 x 8.75 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers