Dip Switch SPST 9 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
SWITCH SLIDE DIP SPST 25MA 24V
DIP SW, SPST, 0.025A, 24V, 9POS, THT ROHS COMPLIANT: YES
DIP Switches/SIP Switches Raised actuator 9 poles
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 39-A6E-9104-N-ND | A6E-9104-N | 74AH4069 | A6E-9104-N |
| Product Name | DIP Switches | Switches - DIP Switches | Dip Sw, Spst, 0.025A, 24V, 9Pos, Tht Rohs Compliant Omron | DIP Switches/SIP Switches |
| Actuator Specifications | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Terminal Type | Other Terminal Type | |||
| Other Terminal Type | Through Hole | |||
| Max Current Rating | 0.0250 amps |