1000pF ±20% 500V Ceramic Capacitor X5U Radial, Disc
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 410-1285-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 20 (+/- %) |