Standard 2 Axes Model, Single Axis, Spring return to center, Neoprene or conductive silicon boot.
CTI Electronics Corporation | |
---|---|
Product Category | Industrial Joysticks |
Product Number | Model F1000-N24 Series |
Product Name | NEMA 4 Industrial Joystick |
Joystick Application | Precision Joystick Controller |
Grip Style | Straight or Conical Tube |
Mounting | Panel |
Joystick Technology | Inductive (Noncontact) |
Electrical Output | Analog Voltage |