The X-MCA is a high resolution, small form factor stepper motor controller for bipolar stepper motors and actuators up to 1.0 Arms (1.4 A peak) per phase. An optional indexed knob provides convenient manual control for versatile operation even without a computer.
This is our most compact stand-alone controller available. It has been designed to fit in tight spaces and provide a range of mounting options including 90 degree stacking and 35 mm DIN rail mounting via optional accessories AB158 and AB159.
An intuitive ASCII interface allows the user to easily communicate with the device through Zaber Launcher (our free software), as well as third-party terminal programs.
When daisy-chained with several units, the X-MCA can share a single power supply with multiple X-Series products.
Controls any bipolar stepper motor or actuator with high resolution using an integrated 1.0 Arms (1.4 A peak) per phase driver with customizable micro-stepping
Uses AutoDetect to identify and configure Zaber peripherals
Intuitive ASCII protocol simplifies complex automation tasks
Designed for easy mounting to panels, breadboards, lab benches, DIN rails and enclosures
Supports single-ended motor encoders for closed-loop control
Lead Times: Min: 1-5 Days Max: 1-5 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
The X-MCA is a high resolution, small form factor stepper motor controller for bipolar stepper motors and actuators up to 1.0 Arms (1.4 A peak) per phase. An optional indexed knob provides convenient manual control for versatile operation even without a computer.
This is our most compact stand-alone controller available. It has been designed to fit in tight spaces and provide a range of mounting options including 90 degree stacking and 35 mm DIN rail mounting via optional accessories AB158 and AB159.
An intuitive ASCII interface allows the user to easily communicate with the device through Zaber Launcher (our free software), as well as third-party terminal programs.
When daisy-chained with several units, the X-MCA can share a single power supply with multiple X-Series products.
- Controls any bipolar stepper motor or actuator with high resolution using an integrated 1.0 Arms (1.4 A peak) per phase driver with customizable micro-stepping
- Uses AutoDetect to identify and configure Zaber peripherals
- Intuitive ASCII protocol simplifies complex automation tasks
- Designed for easy mounting to panels, breadboards, lab benches, DIN rails and enclosures
- Supports single-ended motor encoders for closed-loop control
Lead Times:
Min: 1-5 Days
Max: 1-5 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.