Schmersal K series Industrial Joysticks
With heavy duty silicone sealing bellows
Rated IP69K Ingress Protection
For high pressure/ high temp wash downs to 1450psi at 80°C
Designed for Food Processing, Pharmaceutical, Medical Equipment, Marine, Construction Equipment & Outdoor and other washdown applications
Mounting in 30.5 mm diameter hole
2, 3, or 4 switching direction, momentary actuation (spring return to center/rest position)
Variety of contact configurations.
Screw terminals or flat pin connectors
Safe Solutions for your Industry.
Schmersal is focused on machine safety - protection for man and machine. For over 65 years Schmersal has developed a reputation for the design and manufacture of machine safeguarding switches that satisfy current safety requirements of the latest OSHA, ANSI, RIA and international standards and guidelines. Products supplied by Schmersal are used in a wide variety of applications in industries such as power presses, packaging, automotive, food and beverage, pharmaceutical, elevators, machine tools and heavy industry.
Schmersal Inc. | |
---|---|
Product Category | Industrial Joysticks |
Product Number | WKT Series |
Product Name | Spring-Return Joystick (30.5 mm Diameter) |
Joystick Application | Heavy Duty Joystick Controller |
Grip Style | Ball |
Material of Construction | Stainless Steel, PA GV, POM, Silicone |
Mounting | Panel |
Joystick Technology | Microswitches |