CTi Antennas GSM & GPRS Antennas ISM433/B/SMA/90

Description
R/A 433MHz Stubby antenna BLACK SMA(m)
Request a Quote
Description
R/A 433MHz Stubby antenna BLACK SMA(m)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GSM & GPRS Antennas - 2053386 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2053386
GSM & GPRS Antennas 2053386
R/A 433MHz Stubby antenna BLACK SMA(m)

R/A 433MHz Stubby antenna BLACK SMA(m)

Supplier's Site
GSM & GPRS Antennas - 2053385 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2053385
GSM & GPRS Antennas 2053385
R/A 433MHz Stubby antenna BLACK SMA(m)

R/A 433MHz Stubby antenna BLACK SMA(m)

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 2053386
Product Name GSM & GPRS Antennas
Applications Basestation
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Telemetry Antennas - 2608503P - RS Components, Ltd.
Specs
Applications Telemetry
Gain -1 dB
Connectors MHF
View Details