DC Voltage +2.7 â +3.3V. DC Current 3.5mA at 3.0V. Gain (typical) +18dB. 120mm RF cable with I-PEX connector. Dimensions 10 x 10 x 6.6 mm
Dimensions = 10 x 10 x 6.6mm
Height = 6.6mm
Length = 10mm
Maximum Operating Temperature = +65°C
Minimum Operating Temperature = -25°C
Width = 10mm
RS Components, Ltd. | |
---|---|
Product Category | Network and Communication Chips |
Product Number | 7165365 |
Technology | GPS |