Anokiwave 37-43.5 GHz IF Up/Down Converter IC AWMF-0218

Description
The AWMF-0218 is a highly integrated silicon frequency-conversion IC intended for 5G phased array applications. When used together with Anokiwave’s beamformer IC products, this device enables low-cost, high-performance, and feature-rich 5G phased array systems. The half-duplex IC integrates Tx single-sideband up-conversion and Rx image-reject down-conversion functionality. An on-chip frequency multiplier simplifies board-level integration with external PLLs. The IF up/down converter ICs are fully compatible with the respective Anokiwave Beamformer ICs, sharing common mechanical and electrical interfaces, and designed for cascade integration from IF to antenna and back. Features 37 to 43.5 GHz operation n260 and n259 3GPP bands Flat wideband IF and RF response Integrated Tx/Rx half duplex switch Industry leading spectral purity Fully integrated sideband and image rejection Active Tx/Rx conversion gain Autonomous temperature telemetry and rejection On-chip x4 LO frequency multiplier High Rx linearity NEW FC-CSP package Consider AWMF-0236 Dual Pol Quad 4x2 Beamformer IC for a full RF Solution
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
37-43.5 GHz IF Up/Down Converter IC - AWMF-0218 - Anokiwave
San Diego, CA, United States
37-43.5 GHz IF Up/Down Converter IC
AWMF-0218
37-43.5 GHz IF Up/Down Converter IC AWMF-0218
The AWMF-0218 is a highly integrated silicon frequency-conversion IC intended for 5G phased array applications. When used together with Anokiwave’s beamformer IC products, this device enables low-cost, high-performance, and feature-rich 5G phased array systems. The half-duplex IC integrates Tx single-sideband up-conversion and Rx image-reject down-conversion functionality. An on-chip frequency multiplier simplifies board-level integration with external PLLs. The IF up/down converter ICs are fully compatible with the respective Anokiwave Beamformer ICs, sharing common mechanical and electrical interfaces, and designed for cascade integration from IF to antenna and back. Features 37 to 43.5 GHz operation n260 and n259 3GPP bands Flat wideband IF and RF response Integrated Tx/Rx half duplex switch Industry leading spectral purity Fully integrated sideband and image rejection Active Tx/Rx conversion gain Autonomous temperature telemetry and rejection On-chip x4 LO frequency multiplier High Rx linearity NEW FC-CSP package Consider AWMF-0236 Dual Pol Quad 4x2 Beamformer IC for a full RF Solution

The AWMF-0218 is a highly integrated silicon frequency-conversion IC intended for 5G phased array applications. When used together with Anokiwave’s beamformer IC products, this device enables low-cost, high-performance, and feature-rich 5G phased array systems. The half-duplex IC integrates Tx single-sideband up-conversion and Rx image-reject down-conversion functionality. An on-chip frequency multiplier simplifies board-level integration with external PLLs.

The IF up/down converter ICs are fully compatible with the respective Anokiwave Beamformer ICs, sharing common mechanical and electrical interfaces, and designed for cascade integration from IF to antenna and back.

Features

  • 37 to 43.5 GHz operation
  • n260 and n259 3GPP bands
  • Flat wideband IF and RF response
  • Integrated Tx/Rx half duplex switch
  • Industry leading spectral purity
  • Fully integrated sideband and image rejection
  • Active Tx/Rx conversion gain
  • Autonomous temperature telemetry and rejection
  • On-chip x4 LO frequency multiplier
  • High Rx linearity
  • NEW FC-CSP package
  • Consider AWMF-0236 Dual Pol Quad 4x2 Beamformer IC for a full RF Solution
Supplier's Site

Technical Specifications

  Anokiwave
Product Category Network and Communication Chips
Product Number AWMF-0218
Product Name 37-43.5 GHz IF Up/Down Converter IC
Device Type Up/Down Converter
Unlock Full Specs
to access all available technical data

Similar Products

Dual Channel IF Transceiver IC - AWMF-0196 - Anokiwave
Specs
Device Type Transceiver; Up/Down Converter
Technology 5G Standard
Package Type FCCSP
View Details
Ka-Band Silicon Intelligent Gain Block™ - AWMF-0143 - Anokiwave
Specs
Device Type Intelligent Gain Block IC w/o SW
Technology Multi-Market
Package Type WLCSP
View Details
SATCOM Active Antenna - AWMF-0198 - Anokiwave
Specs
Device Type Beamformer
Technology SATCOM Active Antenna
Supply Voltage 1.2V
View Details