ECS Inc. International Resonators ZTA-10.00MT

Description
10MHz Ceramic Resonator ±0.3% 25 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet
Description
10MHz Ceramic Resonator ±0.3% 25 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - X915-ND - DigiKey
Thief River Falls, MN, United States
Resonators
X915-ND
Resonators X915-ND
10MHz Ceramic Resonator ±0.3% 25 Ohms -20°C ~ 80°C Through Hole

10MHz Ceramic Resonator ±0.3% 25 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet
Resonators ZTA-10.00MT
CERAMIC RES 10.0000MHZ T/H

CERAMIC RES 10.0000MHZ T/H

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number X915-ND ZTA-10.00MT
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Through Hole; Radial - 2 Lead, 5.00mm Pitch Through Hole
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

SAW Resonators - ECS-SDR2-4180-TR - ECS Inc. International
Specs
Resonator Type SAW
Frequency 418 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
SAW Filter - WFA47C0140CD - NDK
Specs
Resonator Type SAW
Package / Form Factor Surface Mount; 13.3x6.5x2.0mm
Features / Standards RoHS; Lead-Free
View Details