Abracon, LLC ABS07-LR kHz Crystal (Tuning Fork) ABS07-LR-32.768KHZ-6-1-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS07-LR Type: kHz Crystal (Tuning Fork) Length: 3.2 mm Width: 1.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Frequency Tolerance: ± 10 ppm Load Capacitance: 6 pF ESR (Equivalent Series Resistance): 50 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS07-LR Type: kHz Crystal (Tuning Fork) Length: 3.2 mm Width: 1.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Frequency Tolerance: ± 10 ppm Load Capacitance: 6 pF ESR (Equivalent Series Resistance): 50 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABS07-LR kHz Crystal (Tuning Fork) - ABS07-LR-32.768KHZ-6-1-T - Abracon, LLC
Spicewood, TX, United States
ABS07-LR kHz Crystal (Tuning Fork)
ABS07-LR-32.768KHZ-6-1-T
ABS07-LR kHz Crystal (Tuning Fork) ABS07-LR-32.768KHZ-6-1-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS07-LR Type: kHz Crystal (Tuning Fork) Length: 3.2 mm Width: 1.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Frequency Tolerance: ± 10 ppm Load Capacitance: 6 pF ESR (Equivalent Series Resistance): 50 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABS07-LR
  • Type: kHz Crystal (Tuning Fork)
  • Length: 3.2 mm
  • Width: 1.5 mm
  • Height: 0.9 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 32.768 kHz
  • Frequency Tolerance: ± 10 ppm
  • Load Capacitance: 6 pF
  • ESR (Equivalent Series Resistance): 50 kΩ
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals, Oscillators, Resonators-Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators-Crystals
Crystals, Oscillators, Resonators-Crystals
Manufacturer: Abracon LLC Category: Crystals, Oscillators, Resonators-Crystals Series: ABS07-LR Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: kHz Crystal (Tuning Fork) Frequency: 32.768 kHz Frequency Tolerance: ±10ppm Mounting Type: Surface Mount Package / Case: 2-SMD, No Lead

Manufacturer: Abracon LLC
Category: Crystals, Oscillators, Resonators-Crystals
Series: ABS07-LR
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: kHz Crystal (Tuning Fork)
Frequency: 32.768 kHz
Frequency Tolerance: ±10ppm
Mounting Type: Surface Mount
Package / Case: 2-SMD, No Lead

Buy Now Datasheet
Crystals - 535-12943-2-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±10ppm Crystal 6pF 50 kOhms 2-SMD, No Lead

32.768kHz ±10ppm Crystal 6pF 50 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 535-12943-6-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±10ppm Crystal 6pF 50 kOhms 2-SMD, No Lead

32.768kHz ±10ppm Crystal 6pF 50 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 535-12943-1-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±10ppm Crystal 6pF 50 kOhms 2-SMD, No Lead

32.768kHz ±10ppm Crystal 6pF 50 kOhms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 32.7680KHZ 6PF SMD

CRYSTAL 32.7680KHZ 6PF SMD

Supplier's Site Datasheet
Crystal, 32.768Khz, 6Pf, 3.2Mm X 1.5Mm; Frequency Nom Abracon - 56AC7522 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 6Pf, 3.2Mm X 1.5Mm; Frequency Nom Abracon
56AC7522
Crystal, 32.768Khz, 6Pf, 3.2Mm X 1.5Mm; Frequency Nom Abracon 56AC7522
CRYSTAL, 32.768KHZ, 6PF, 3.2MM X 1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:6pF; Frequency Tolerance + / -:10ppm; Product Range:ABS07-LR Series RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 6PF, 3.2MM X 1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:6pF; Frequency Tolerance + / -:10ppm; Product Range:ABS07-LR Series RoHS Compliant: Yes

Supplier's Site
Crystal, 32.768Khz, 6Pf, 3.2Mm X 1.5Mm Rohs Compliant Abracon - 73AJ0957 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 6Pf, 3.2Mm X 1.5Mm Rohs Compliant Abracon
73AJ0957
Crystal, 32.768Khz, 6Pf, 3.2Mm X 1.5Mm Rohs Compliant Abracon 73AJ0957
CRYSTAL, 32.768KHZ, 6PF, 3.2MM X 1.5MM ROHS COMPLIANT: YES

CRYSTAL, 32.768KHZ, 6PF, 3.2MM X 1.5MM ROHS COMPLIANT: YES

Supplier's Site
Crystal, 32.768Khz, 6Pf, 3.2Mm X 1.5Mm; Frequency Nom Abracon - 51AC8161 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 6Pf, 3.2Mm X 1.5Mm; Frequency Nom Abracon
51AC8161
Crystal, 32.768Khz, 6Pf, 3.2Mm X 1.5Mm; Frequency Nom Abracon 51AC8161
CRYSTAL, 32.768KHZ, 6PF, 3.2MM X 1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:6pF; Frequency Tolerance + / -:10ppm; Product Range:ABS07-LR Series; Operating RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 6PF, 3.2MM X 1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:6pF; Frequency Tolerance + / -:10ppm; Product Range:ABS07-LR Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Oscillators Crystals Crystals Crystals Crystals
Product Number ABS07-LR-32.768KHZ-6-1-T 535-12943-2-ND ABS07-LR-32.768KHZ-6-1-T 56AC7522 73AJ0957
Product Name ABS07-LR kHz Crystal (Tuning Fork) Crystals, Oscillators, Resonators-Crystals Crystals Crystals Crystal, 32.768Khz, 6Pf, 3.2Mm X 1.5Mm; Frequency Nom Abracon Crystal, 32.768Khz, 6Pf, 3.2Mm X 1.5Mm Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS RoHS
Frequency 0.0328 MHz 0.0328 MHz 0.0328 MHz 0.0328 MHz
Load Capacitance 6 pF 6 pF 6 pF 6 pF
ESR 50000 ohms 50000 ohms
Unlock Full Specs
to access all available technical data