Crystek Crystals Corporation Attenuators CATTEN-08R0

Description
RF Attenuators 8dB 0 Hz ~ 3 GHz 50 Ohms 1W SMA In-Line Module
Datasheet
Description
RF Attenuators 8dB 0 Hz ~ 3 GHz 50 Ohms 1W SMA In-Line Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - CATTEN-08R0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
CATTEN-08R0
Attenuators CATTEN-08R0
RF Attenuators 8dB 0 Hz ~ 3 GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 8dB 0 Hz ~ 3 GHz 50 Ohms 1W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number CATTEN-08R0
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
ColorConnect Attenuators - AT-SMA-02-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 50W - UIYCA50AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details