Crystek Crystals Corporation RF and Wireless - Attenuators CATTEN-08R0-BNC

Description
RF ATTENUATOR 8DB 50OHM BNC
Datasheet
Description
RF ATTENUATOR 8DB 50OHM BNC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - CATTEN-08R0-BNC - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
CATTEN-08R0-BNC
RF and Wireless - Attenuators CATTEN-08R0-BNC
RF ATTENUATOR 8DB 50OHM BNC

RF ATTENUATOR 8DB 50OHM BNC

Supplier's Site
Attenuators - CATTEN-08R0-BNC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
CATTEN-08R0-BNC
Attenuators CATTEN-08R0-BNC
RF Attenuators 8dB 0 Hz ~ 1 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 8dB 0 Hz ~ 1 GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number CATTEN-08R0-BNC CATTEN-08R0-BNC
Product Name RF and Wireless - Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 30W – SMA - UIYCA30AS5 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
Hi-Rel Components -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 10 dB
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details