Crystek Crystals Corporation Attenuators CATTEN-06R0

Description
RF Attenuators 6dB 0 Hz ~ 3 GHz 50 Ohms 1W SMA In-Line Module
Datasheet
Description
RF Attenuators 6dB 0 Hz ~ 3 GHz 50 Ohms 1W SMA In-Line Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - CATTEN-06R0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
CATTEN-06R0
Attenuators CATTEN-06R0
RF Attenuators 6dB 0 Hz ~ 3 GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 6dB 0 Hz ~ 3 GHz 50 Ohms 1W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number CATTEN-06R0
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5316-C-GM - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency 0.0190 to 0.7100 GHz
Package Type QFN36
View Details
Coaxial Attenuator 500W 3GHz 7/16 - UIYCA500A7163 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o20503N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details