Crystek Crystals Corporation Attenuators CATTEN-0200

Description
RF Attenuators 20dB 0 Hz ~ 3 GHz 50 Ohms 500mW SMA In-Line Module
Datasheet
Description
RF Attenuators 20dB 0 Hz ~ 3 GHz 50 Ohms 500mW SMA In-Line Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - CATTEN-0200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
CATTEN-0200
Attenuators CATTEN-0200
RF Attenuators 20dB 0 Hz ~ 3 GHz 50 Ohms 500mW SMA In-Line Module

RF Attenuators 20dB 0 Hz ~ 3 GHz 50 Ohms 500mW SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number CATTEN-0200
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN06-0067, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067 - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Coaxial Attenuator - 5o201008S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details